LAMP, INCANDESCENT, BA9S, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.62; Average Bulb Life:7500h; Product Range:-; Current Rating:80mA; Lead Style:Bayonet; Power Rating:2.24W; Voltage AC:28VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 89K9905 |
| Product Name | Lamp, Incandescent, Ba9S, 28V, 2.24W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 2.24 watts |