LAMP, INCANDESCENT, MINI BAYONET, 14V; Supply Voltage:14V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2220 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 14V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 15000 hours |