LAMP, INCANDESCENT, BA9S, 6.3V, 945MW; Supply Voltage:6.3V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.33; Average Bulb Life:20000h; Product Range:-; Current Rating:150mA; Lead Style:Bayonet; Power Rating:945mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 89K9904 |
| Product Name | Lamp, Incandescent, Ba9S, 6.3V, 945Mw; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 0.9450 watts |