CML Technologies GmbH & Co. KG Lamp, Incandescent, Ba9S, 2.5V; Supply Voltage Cml Innovative Technologies CM43-5

Description
LAMP, INCANDESCENT, BA9S, 2.5V; Supply Voltage:2.5V; Lamp Base Type:BA9s; Bulb Size:T-10; MSCP:-; Average Bulb Life:3000h; Product Range:-; Current Rating:500mA RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BA9S, 2.5V; Supply Voltage:2.5V; Lamp Base Type:BA9s; Bulb Size:T-10; MSCP:-; Average Bulb Life:3000h; Product Range:-; Current Rating:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Ba9S, 2.5V; Supply Voltage Cml Innovative Technologies - 96W2215 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba9S, 2.5V; Supply Voltage Cml Innovative Technologies
96W2215
Lamp, Incandescent, Ba9S, 2.5V; Supply Voltage Cml Innovative Technologies 96W2215
LAMP, INCANDESCENT, BA9S, 2.5V; Supply Voltage:2.5V; Lamp Base Type:BA9s; Bulb Size:T-10; MSCP:-; Average Bulb Life:3000h; Product Range:-; Current Rating:500mA RoHS Compliant: Yes

LAMP, INCANDESCENT, BA9S, 2.5V; Supply Voltage:2.5V; Lamp Base Type:BA9s; Bulb Size:T-10; MSCP:-; Average Bulb Life:3000h; Product Range:-; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2215
Product Name Lamp, Incandescent, Ba9S, 2.5V; Supply Voltage Cml Innovative Technologies
Rated Average Life 3000 hours
Unlock Full Specs
to access all available technical data