LAMP, INCANDESCENT, EDISON SCREW/E10, 6.3V; Supply Voltage:6.3V; Lamp Base Type:E10 / MES; Bulb Size:T-10; MSCP:-; Average Bulb Life:3000h; Product Range:-; Current Rating:150mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2214 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 6.3V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 3000 hours |