CML Technologies GmbH & Co. KG Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies CM313

Description
LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3.5; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3.5; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies - 96W2211 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies
96W2211
Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies 96W2211
LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3.5; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3.5; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2211
Product Name Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies
Rated Average Life 500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specialty - Rough Service - 100A/RS 60PK - 17524 - Kennedy Webster Electric Co.
Specs
Lamp Power 100 watts
Maximum Overall Length 5.25 inch (133 mm)
Light Center Length 3.81 inch (96.77 mm)
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details