CML Technologies GmbH & Co. KG Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies CM1864

Description
LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies - 96W2208 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies
96W2208
Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies 96W2208
LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2208
Product Name Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies
Rated Average Life 1500 hours
Unlock Full Specs
to access all available technical data