CML Technologies GmbH & Co. KG Lamp, Incandescent, Ba9S, 28V, 1.1W; Supply Voltage Cml Innovative Technologies CM1819

Description
LAMP, INCANDESCENT, BA9S, 28V, 1.1W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.34; Average Bulb Life:2500h; Product Range:-; Current Rating:40mA; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406"RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BA9S, 28V, 1.1W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.34; Average Bulb Life:2500h; Product Range:-; Current Rating:40mA; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Ba9S, 28V, 1.1W; Supply Voltage Cml Innovative Technologies - 89K9892 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba9S, 28V, 1.1W; Supply Voltage Cml Innovative Technologies
89K9892
Lamp, Incandescent, Ba9S, 28V, 1.1W; Supply Voltage Cml Innovative Technologies 89K9892
LAMP, INCANDESCENT, BA9S, 28V, 1.1W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.34; Average Bulb Life:2500h; Product Range:-; Current Rating:40mA; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406"RoHS Compliant: Yes

LAMP, INCANDESCENT, BA9S, 28V, 1.1W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4 (10mm); MSCP:0.34; Average Bulb Life:2500h; Product Range:-; Current Rating:40mA; Lead Style:Bayonet; Lens Style:Tubular, T-3 1/4, 0.406"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 89K9892
Product Name Lamp, Incandescent, Ba9S, 28V, 1.1W; Supply Voltage Cml Innovative Technologies
Rated Average Life 2500 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 100/300-6PK-120 - GE Lighting
Specs
Base Type Mogul Base; Screw Terminals
Filament Type CC-6
Lamp Power 100 watts
View Details
Lamp - FT2410F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details