LAMP, INCANDESCENT, MINI BAYONET, 13V; Supply Voltage:13V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:3; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2200 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 13V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 1000 hours |