LAMP, SCC, BA15S, 24V, 21W; Supply Voltage:24V; Lamp Base Type:BA15s / SCC; Bulb Size:25mm; MSCP:-; Average Bulb Life:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); LED / Lamp Size:25mm; Power Rating:21W; Standard:BS241; Style RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25M7825 |
| Product Name | Lamp, Scc, Ba15S, 24V, 21W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 21 watts |