LAMP, WEDGE, T-5, 12.8V; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:-; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K5456 |
| Product Name | Lamp, Wedge, T-5, 12.8V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 1000 hours |