LAMP, INCANDESCENT, MIDGET SCREW, 14V; Supply Voltage:14V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:15000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2329 |
| Product Name | Lamp, Incandescent, Midget Screw, 14V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 15000 hours |