LAMP, INCANDESCENT, MINI BAYONET, 130V; Supply Voltage:130V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:2000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2328 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 130V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 2000 hours |