LAMP, INCANDESCENT, BI PIN, 12V, 720MW; Supply Voltage:12V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:16000h; Product Range:-; Power Rating:720mW; Voltage AC:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 89K8359 |
| Product Name | Lamp, Incandescent, Bi Pin, 12V, 720Mw; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 0.7200 watts |