LAMP, INCANDESCENT, BI PIN, 28V, 670MW; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:4000h; Product Range:-; Power Rating:670mW; Voltage AC:28V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 89K8358 |
| Product Name | Lamp, Incandescent, Bi Pin, 28V, 670Mw; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 0.6700 watts |