LAMP, MIDGET GROOVE/S5.7S, T-1 3/4, 48V; Supply Voltage:48V; Lamp Base Type:Midget Groove / S5.7s; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M9413 |
| Product Name | Lamp, Midget Groove/s5.7S, T-1 3/4, 48V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 5000 hours |