LAMP, INCANDESCENT, BI PIN, 5V; Supply Voltage:5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2325 |
| Product Name | Lamp, Incandescent, Bi Pin, 5V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 40000 hours |