LAMP, INCANDESCENT, BI PIN, 5V, 300MW; Supply Voltage:5V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.03; Average Bulb Life:60000h; Product Range:-; Power Rating:300mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M9394 |
| Product Name | Lamp, Incandescent, Bi Pin, 5V, 300Mw; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 0.3000 watts |