LAMP, INCANDESCENT, BI PIN, 14V; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.5; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2322 |
| Product Name | Lamp, Incandescent, Bi Pin, 14V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 1000 hours |