CML Technologies GmbH & Co. KG Lamp, Incandescent, Bi Pin, 28V, 1.12W; Supply Voltage Cml Innovative Technologies 7632

Description
LAMP, INCANDESCENT, BI PIN, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.32; Average Bulb Life:1000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BI PIN, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.32; Average Bulb Life:1000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Bi Pin, 28V, 1.12W; Supply Voltage Cml Innovative Technologies - 23M9393 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Bi Pin, 28V, 1.12W; Supply Voltage Cml Innovative Technologies
23M9393
Lamp, Incandescent, Bi Pin, 28V, 1.12W; Supply Voltage Cml Innovative Technologies 23M9393
LAMP, INCANDESCENT, BI PIN, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.32; Average Bulb Life:1000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes

LAMP, INCANDESCENT, BI PIN, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.32; Average Bulb Life:1000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 23M9393
Product Name Lamp, Incandescent, Bi Pin, 28V, 1.12W; Supply Voltage Cml Innovative Technologies
Lamp Power 1.12 watts
Unlock Full Specs
to access all available technical data