LAMP, INCANDESCENT, 12V, 360MW; Supply Voltage:12V; Lamp Base Type:Subminiature Bi-Pin; Bulb Size:T-1 1/4; MSCP:0.07; Average Bulb Life:3000h; Product Range:-; Current Rating:30mA; Lead Style:Bi-pin; Power Rating:360mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M9382 |
| Product Name | Lamp, Incandescent, 12V, 360Mw; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 0.3600 watts |