LAMP, INCANDESCENT, BI PIN, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h; Product Range:-; Power Rating:1.26W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2318 |
| Product Name | Lamp, Incandescent, Bi Pin, 6.3V; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 1.26 watts |