CML Technologies GmbH & Co. KG Lamp, Midget Flange/sx6S, T-1 3/4, 28V; Supply Voltage Cml Innovative Technologies 736

Description
LAMP, MIDGET FLANGE/SX6S, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange / SX6s; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, MIDGET FLANGE/SX6S, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange / SX6s; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Midget Flange/sx6S, T-1 3/4, 28V; Supply Voltage Cml Innovative Technologies - 23M9372 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Midget Flange/sx6S, T-1 3/4, 28V; Supply Voltage Cml Innovative Technologies
23M9372
Lamp, Midget Flange/sx6S, T-1 3/4, 28V; Supply Voltage Cml Innovative Technologies 23M9372
LAMP, MIDGET FLANGE/SX6S, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange / SX6s; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes

LAMP, MIDGET FLANGE/SX6S, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange / SX6s; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 23M9372
Product Name Lamp, Midget Flange/sx6S, T-1 3/4, 28V; Supply Voltage Cml Innovative Technologies
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data