CML Technologies GmbH & Co. KG Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies 7335

Description
LAMP, INCANDESCENT, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies - 96W2311 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies
96W2311
Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies 96W2311
LAMP, INCANDESCENT, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2311
Product Name Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies
Rated Average Life 40000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 30/100-1PK-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type C-2R; CC-8
Lamp Power 30 to 100 watts
View Details