LAMP, BI-PIN, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M9369 |
| Product Name | Lamp, Bi-Pin, T-1 3/4, 28V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 4000 hours |