CML Technologies GmbH & Co. KG Lamp, Sub-Mini Bi-Pin, T-1 1/4, 6V; Supply Voltage Cml Innovative Technologies 7309

Description
LAMP, SUB-MINI BI-PIN, T-1 1/4, 6V; Supply Voltage:6V; Lamp Base Type:Subminiature Bi-Pin; Bulb Size:T-1 1/4; MSCP:-; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, SUB-MINI BI-PIN, T-1 1/4, 6V; Supply Voltage:6V; Lamp Base Type:Subminiature Bi-Pin; Bulb Size:T-1 1/4; MSCP:-; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Sub-Mini Bi-Pin, T-1 1/4, 6V; Supply Voltage Cml Innovative Technologies - 23M9363 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Sub-Mini Bi-Pin, T-1 1/4, 6V; Supply Voltage Cml Innovative Technologies
23M9363
Lamp, Sub-Mini Bi-Pin, T-1 1/4, 6V; Supply Voltage Cml Innovative Technologies 23M9363
LAMP, SUB-MINI BI-PIN, T-1 1/4, 6V; Supply Voltage:6V; Lamp Base Type:Subminiature Bi-Pin; Bulb Size:T-1 1/4; MSCP:-; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes

LAMP, SUB-MINI BI-PIN, T-1 1/4, 6V; Supply Voltage:6V; Lamp Base Type:Subminiature Bi-Pin; Bulb Size:T-1 1/4; MSCP:-; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 23M9363
Product Name Lamp, Sub-Mini Bi-Pin, T-1 1/4, 6V; Supply Voltage Cml Innovative Technologies
Rated Average Life 3000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
General Purpose - Tubular - 25T6 1/2 - 14639 - Kennedy Webster Electric Co.
Specs
Lamp Power 25 watts
Maximum Overall Length 5.5 inch (140 mm)
Diameter 20.65 mm (0.8130 inch)
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL951-CLR - Juno Lighting Group
Specs
Base Type Rigid Loop Base
Rated Average Life 20000 hours
View Details