LAMP, INCANDESCENT,WIRE LEADED, 10V; Supply Voltage:10V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.1; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2304 |
| Product Name | Lamp, Incandescent,wire Leaded, 10V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 10000 hours |