LAMP, INCANDESCENT,WIRE LEADED, 5V; Supply Voltage:5V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:15; Average Bulb Life:40000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2299 |
| Product Name | Lamp, Incandescent,wire Leaded, 5V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 40000 hours |