LAMP, INCANDESCENT, SUB-MIDGET FLANGED, 5V; Supply Voltage:5V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.05; Average Bulb Life:25000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2295 |
| Product Name | Lamp, Incandescent, Sub-Midget Flanged, 5V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 25000 hours |