CML Technologies GmbH & Co. KG Lamp, Incandescent, Sub-Midget Flanged, 28V; Supply Voltage Cml Innovative Technologies 6839

Description
LAMP, INCANDESCENT, SUB-MIDGET FLANGED, 28V; Supply Voltage:28V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.13; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, SUB-MIDGET FLANGED, 28V; Supply Voltage:28V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.13; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Sub-Midget Flanged, 28V; Supply Voltage Cml Innovative Technologies - 96W2294 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Sub-Midget Flanged, 28V; Supply Voltage Cml Innovative Technologies
96W2294
Lamp, Incandescent, Sub-Midget Flanged, 28V; Supply Voltage Cml Innovative Technologies 96W2294
LAMP, INCANDESCENT, SUB-MIDGET FLANGED, 28V; Supply Voltage:28V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.13; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, SUB-MIDGET FLANGED, 28V; Supply Voltage:28V; Lamp Base Type:Sub-Midget Flanged; Bulb Size:T-1 (3mm); MSCP:0.13; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2294
Product Name Lamp, Incandescent, Sub-Midget Flanged, 28V; Supply Voltage Cml Innovative Technologies
Rated Average Life 4000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
11-Watt Rough Service Incandescent S14 MED Transparent Red - L-100TR - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 11 watts
Rated Average Life 20000 hours
View Details
Incandescent Lamps - T10 - 25 T10 24PK - 14886 - Kennedy Webster Electric Co.
Specs
Lamp Power 25 watts
Maximum Overall Length 5.62 inch (143 mm)
Diameter 31.75 mm (1.25 inch)
View Details