LAMP, WIRE LEADED, T-1, 28V; Supply Voltage:28V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:-; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38Y9566 |
| Product Name | Lamp, Wire Leaded, T-1, 28V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 4000 hours |