LAMP, E5, T-1 1/2, 12V; Supply Voltage:12V; Lamp Base Type:E5 / LES; Bulb Size:T-1 1/2; MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M9303 |
| Product Name | Lamp, E5, T-1 1/2, 12V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 10000 hours |