CML Technologies GmbH & Co. KG Lamp, E5, T-1 1/2, 6V; Supply Voltage Cml Innovative Technologies 673

Description
LAMP, E5, T-1 1/2, 6V; Supply Voltage:6V; Lamp Base Type:E5 / LES; Bulb Size:T-1 1/2; MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, E5, T-1 1/2, 6V; Supply Voltage:6V; Lamp Base Type:E5 / LES; Bulb Size:T-1 1/2; MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, E5, T-1 1/2, 6V; Supply Voltage Cml Innovative Technologies - 23M9301 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, E5, T-1 1/2, 6V; Supply Voltage Cml Innovative Technologies
23M9301
Lamp, E5, T-1 1/2, 6V; Supply Voltage Cml Innovative Technologies 23M9301
LAMP, E5, T-1 1/2, 6V; Supply Voltage:6V; Lamp Base Type:E5 / LES; Bulb Size:T-1 1/2; MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes

LAMP, E5, T-1 1/2, 6V; Supply Voltage:6V; Lamp Base Type:E5 / LES; Bulb Size:T-1 1/2; MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 23M9301
Product Name Lamp, E5, T-1 1/2, 6V; Supply Voltage Cml Innovative Technologies
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
JKL Components Corporation
Specs
Base Type T-1
Rated Average Life 8000 hours
Mean Lumens 1.88 lm (0.1500 cp)
View Details
Coated Incandescent Lamp - 75WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details