LAMP, INCANDESCENT,WIRE LEADED, 15V, 1.3W; Supply Voltage:15V; Lamp Base Type:Wire Leaded; Bulb Size:T-6 1/2; MSCP:0.69; Average Bulb Life:5000h; Product Range:-; Power Rating:1.3W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 26M7659 |
| Product Name | Lamp, Incandescent,wire Leaded, 15V, 1.3W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 1.3 watts |