LAMP, INCANDESCENT, MINI BAYONET, 60V; Supply Voltage:60V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-2; MSCP:2200; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2285 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 60V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 7500 hours |