LAMP, INCANDESCENT, MINI BAYONET, 7V; Supply Voltage:7V; Lamp Base Type:Miniature Bayonet; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:500h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2282 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 7V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 500 hours |