LAMP, WEDGE, T-3 1/4, 24V; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4 (10mm); MSCP:-; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K4152 |
| Product Name | Lamp, Wedge, T-3 1/4, 24V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 5000 hours |