LAMP, INCANDESCENT, CANDELABRA SCREW, 24V; Supply Voltage:24V; Lamp Base Type:Candelabra Screw; Bulb Size:G-6; MSCP:2.8; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2279 |
| Product Name | Lamp, Incandescent, Candelabra Screw, 24V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 1000 hours |