CML Technologies GmbH & Co. KG Lamp, Incandescent,wedge, 24V, 1.2W; Supply Voltage Cml Innovative Technologies 508

Description
LAMP, INCANDESCENT,WEDGE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 24V, 1.2W; Supply Voltage Cml Innovative Technologies - 93K4132 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 24V, 1.2W; Supply Voltage Cml Innovative Technologies
93K4132
Lamp, Incandescent,wedge, 24V, 1.2W; Supply Voltage Cml Innovative Technologies 93K4132
LAMP, INCANDESCENT,WEDGE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.5; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K4132
Product Name Lamp, Incandescent,wedge, 24V, 1.2W; Supply Voltage Cml Innovative Technologies
Lamp Power 1.2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specialty - Appliance - 6S6 TRAY - 11369 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 6 watts
Maximum Overall Length 0.7362 inch (18.7 mm)
Light Center Length 0.5394 inch (13.7 mm)
View Details
100A19/LUNAR BRITE™ - 80905 - Premium Quality Lighting
Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 100 watts
View Details