CML Technologies GmbH & Co. KG Lamp, Wedge, T3.1/4, 24V, 3W; Supply Voltage Cml Innovative Technologies 505

Description
LAMP, WEDGE, T3.1/4, 24V, 3W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4 (10mm); MSCP:1; Average Bulb Life:1000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.13A; External Length / Height:26.8mm; RoHS Compliant: Yes
Datasheet
Description
LAMP, WEDGE, T3.1/4, 24V, 3W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4 (10mm); MSCP:1; Average Bulb Life:1000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.13A; External Length / Height:26.8mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Wedge, T3.1/4, 24V, 3W; Supply Voltage Cml Innovative Technologies - 93K4128 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Wedge, T3.1/4, 24V, 3W; Supply Voltage Cml Innovative Technologies
93K4128
Lamp, Wedge, T3.1/4, 24V, 3W; Supply Voltage Cml Innovative Technologies 93K4128
LAMP, WEDGE, T3.1/4, 24V, 3W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4 (10mm); MSCP:1; Average Bulb Life:1000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.13A; External Length / Height:26.8mm; RoHS Compliant: Yes

LAMP, WEDGE, T3.1/4, 24V, 3W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4 (10mm); MSCP:1; Average Bulb Life:1000h; Product Range:-; SVHC:No SVHC (15-Jan-2018); Current Rating:0.13A; External Length / Height:26.8mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K4128
Product Name Lamp, Wedge, T3.1/4, 24V, 3W; Supply Voltage Cml Innovative Technologies
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1196-12.5 - GE Lighting
Specs
Base Type Double Contact Bayonet
Filament Type C-2R
Lamp Power 38 watts
View Details
Lamp - FT2403F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details