CML Technologies GmbH & Co. KG Lamp, Incandescent,wire Leaded, 15V, 600Mw; Supply Voltage Cml Innovative Technologies 3890AL

Description
LAMP, INCANDESCENT,WIRE LEADED, 15V, 600MW; Supply Voltage:15V; Lamp Base Type:Wire Leaded; Bulb Size:-; MSCP:0.19; Average Bulb Life:5000h; Product Range:-; Power Rating:600mW; Supply Voltage Max:15V; Supply Voltage Min:10V RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WIRE LEADED, 15V, 600MW; Supply Voltage:15V; Lamp Base Type:Wire Leaded; Bulb Size:-; MSCP:0.19; Average Bulb Life:5000h; Product Range:-; Power Rating:600mW; Supply Voltage Max:15V; Supply Voltage Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wire Leaded, 15V, 600Mw; Supply Voltage Cml Innovative Technologies - 35M1595 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wire Leaded, 15V, 600Mw; Supply Voltage Cml Innovative Technologies
35M1595
Lamp, Incandescent,wire Leaded, 15V, 600Mw; Supply Voltage Cml Innovative Technologies 35M1595
LAMP, INCANDESCENT,WIRE LEADED, 15V, 600MW; Supply Voltage:15V; Lamp Base Type:Wire Leaded; Bulb Size:-; MSCP:0.19; Average Bulb Life:5000h; Product Range:-; Power Rating:600mW; Supply Voltage Max:15V; Supply Voltage Min:10V RoHS Compliant: Yes

LAMP, INCANDESCENT,WIRE LEADED, 15V, 600MW; Supply Voltage:15V; Lamp Base Type:Wire Leaded; Bulb Size:-; MSCP:0.19; Average Bulb Life:5000h; Product Range:-; Power Rating:600mW; Supply Voltage Max:15V; Supply Voltage Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 35M1595
Product Name Lamp, Incandescent,wire Leaded, 15V, 600Mw; Supply Voltage Cml Innovative Technologies
Lamp Power 0.6000 watts
Unlock Full Specs
to access all available technical data