LAMP, MIDGET FLANGE/SX6S, T-1 3/4, 28V; Supply Voltage:28V; Lamp Base Type:Midget Flange / SX6s; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:7000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M8915 |
| Product Name | Lamp, Midget Flange/sx6S, T-1 3/4, 28V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 7000 hours |