LAMP, INCANDESCENT, MIDGET GROOVE, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:15000h; Product Range:-; Power Rating:1.12W; Voltage AC:14V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M8914 |
| Product Name | Lamp, Incandescent, Midget Groove, 14V, 1.12W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 1.12 watts |