LAMP, INCANDESCENT,WIRE LEADED, 8V, 600MW; Supply Voltage:6V; Lamp Base Type:Wire Leaded; Bulb Size:T-3 4/5; MSCP:0.23; Average Bulb Life:5000h; Product Range:-; Current Rating:100mA; Lead Style:Axial Wire Terminal; Voltage AC:8V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 26M7281 |
| Product Name | Lamp, Incandescent,wire Leaded, 8V, 600Mw; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 5000 hours |