LAMP, INCANDESCENT, MIDGET FLANGE, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2271 |
| Product Name | Lamp, Incandescent, Midget Flange, 6.3V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 20000 hours |