CML Technologies GmbH & Co. KG Lamp, Incandescent, Midget Flange, 18V; Supply Voltage Cml Innovative Technologies 370

Description
LAMP, INCANDESCENT, MIDGET FLANGE, 18V; Supply Voltage:18V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MIDGET FLANGE, 18V; Supply Voltage:18V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Midget Flange, 18V; Supply Voltage Cml Innovative Technologies - 96W2268 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Midget Flange, 18V; Supply Voltage Cml Innovative Technologies
96W2268
Lamp, Incandescent, Midget Flange, 18V; Supply Voltage Cml Innovative Technologies 96W2268
LAMP, INCANDESCENT, MIDGET FLANGE, 18V; Supply Voltage:18V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MIDGET FLANGE, 18V; Supply Voltage:18V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2268
Product Name Lamp, Incandescent, Midget Flange, 18V; Supply Voltage Cml Innovative Technologies
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
15/T6/145 VOLT/CAND/CLEAR -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Candelabra
Filament Type T6
Lamp Power 15 watts
View Details
JKL Components Corporation
Specs
Base Type 2-Pin
Rated Average Life 50000 hours
Mean Lumens 0.0502 lm (0.0040 cp)
View Details