LAMP, INCANDESCENT, TELEPHONE SLIDE #3, 60V, 1.2W; Supply Voltage:60V; Lamp Base Type:Telephone Slide #3; Bulb Size:T-6 4/5; MSCP:0.17; Average Bulb Life:5000h; Product Range:-; Current Rating:20mA; Lead Style:Telephone Slide, #3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K3830 |
| Product Name | Lamp, Incandescent, Telephone Slide #3, 60V, 1.2W; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 5000 hours |