LAMP, TELEPHONE SLIDE/T6.8, T-6 4/5, 28V; Supply Voltage:28V; Lamp Base Type:Telephone Slide, T6.8; Bulb Size:T-6 4/5; MSCP:-; Average Bulb Life:10000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 93K3828 |
| Product Name | Lamp, Telephone Slide/t6.8, T-6 4/5, 28V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 10000 hours |