CML Technologies GmbH & Co. KG Lamp, Incandescent, Telephone Slide, 24V, 1.2W; Supply Voltage Cml Innovative Technologies 3632500

Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-6 4/5; MSCP:0.27; Average Bulb Life:5000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-6 4/5; MSCP:0.27; Average Bulb Life:5000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Telephone Slide, 24V, 1.2W; Supply Voltage Cml Innovative Technologies - 93K3827 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Telephone Slide, 24V, 1.2W; Supply Voltage Cml Innovative Technologies
93K3827
Lamp, Incandescent, Telephone Slide, 24V, 1.2W; Supply Voltage Cml Innovative Technologies 93K3827
LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-6 4/5; MSCP:0.27; Average Bulb Life:5000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes

LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V, 1.2W; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-6 4/5; MSCP:0.27; Average Bulb Life:5000h; Product Range:-; Power Rating:1.2W; Voltage AC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K3827
Product Name Lamp, Incandescent, Telephone Slide, 24V, 1.2W; Supply Voltage Cml Innovative Technologies
Lamp Power 1.2 watts
Unlock Full Specs
to access all available technical data