CML Technologies GmbH & Co. KG Lamp, Incandescent, Midget Screw, 28V; Supply Voltage Cml Innovative Technologies 335

Description
LAMP, INCANDESCENT, MIDGET SCREW, 28V; Supply Voltage:28V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes
Description
LAMP, INCANDESCENT, MIDGET SCREW, 28V; Supply Voltage:28V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Midget Screw, 28V; Supply Voltage Cml Innovative Technologies - 96W2266 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Midget Screw, 28V; Supply Voltage Cml Innovative Technologies
96W2266
Lamp, Incandescent, Midget Screw, 28V; Supply Voltage Cml Innovative Technologies 96W2266
LAMP, INCANDESCENT, MIDGET SCREW, 28V; Supply Voltage:28V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MIDGET SCREW, 28V; Supply Voltage:28V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2266
Product Name Lamp, Incandescent, Midget Screw, 28V; Supply Voltage Cml Innovative Technologies
Rated Average Life 4000 hours
Unlock Full Specs
to access all available technical data